Status: | Unknown |
---|---|
Series: | PMR Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
20,000
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,500
in stock
|
Buy Now | |
element14
from US$0.20
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,327
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Resistance | 0.002ohm |
---|---|
Product Range | PMR Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
PMR18 Series 1206 1 W 2 mO â–’1% â–’100 ppm/â–‘C Current Detection Ohmic Resistor | Future Electronics |
Current Sense Res, 0R002, 1%, 1 W, 1206 | Newark Electronics |
CURRENT SENSE RES, 0R002, 1%, 1 W, 1206 | element14 |
SMD Current Sense Resistor, 2 Milliohm, ± 1%, 1 W, 1206 [3216 Metric], Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a PMR18EZPFV2L00?
Additional datasheets, footprints and schematics for PMR18EZPFV2L00 are listed on our Part Details page. You can also find images and similar parts to PMR18EZPFV2L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMR18EZPFV2L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMR18EZPFV2L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMR18EZPFV2L00 fall under?
The PMR18EZPFV2L00 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PMR18EZPFV2L00 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMR18EZPFV2L00 you can contact the distributor directly for product support, shipping queries etc.
Is the PMR18EZPFV2L00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMR18EZPFV2L00 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMR18EZPFV2L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMR18EZPFV2L00 often in real-time on the comparison pages.
What if I can't find stock of PMR18EZPFV2L00?
You can fill out our help required form which you can use to request a quote for PMR18EZPFV2L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.