Status: | Unknown |
---|---|
Series: | PMLL4 Series |
RoHS: | Unknown |
Prices starting from US$0.0081
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0136
|
905,000
in stock
|
Buy Now | |
Farnell
from US$0.0213
|
6,854,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
932,500
in stock
|
Buy Now | |
Avnet America
from US$0.0081
|
932,500
in stock
|
Buy Now | |
element14
from US$0.0367
|
340,279
in stock
|
Buy Now | |
Avnet Asia
from US$0.0131
|
332,500
in stock
|
Buy Now | |
RS
from US$0.0200
|
285,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0188
|
5,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.0091
|
246
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,197,500
in stock
|
Buy Now | |
Avnet Silica
-
|
330,000
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 200°C |
Diode Case Style | SOD-80C |
No. of Pins | 2Pins |
Product Range | PMLL4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
MISCELLANEOUS MOSFETS | Farnell |
Small Signal Diode, Full Reel | Newark Electronics |
Diode Switching 100V 0.2A 2-Pin Mini-MELF T/R | Avnet America |
PMLL4148L Series 100 V 200 mA SMT High Speed Switching Diode - SOD-80C | Future Electronics |
DIODE, HIGH SPEED, 100V, SOD-80C | element14 |
Small signal diode PMLL4148 0.2A 100V | RS |
Diode: switching | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PMLL4148L 115?
Additional datasheets, footprints and schematics for PMLL4148L 115 are listed on our Part Details page. You can also find images and similar parts to PMLL4148L 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMLL4148L 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMLL4148L 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMLL4148L 115 fall under?
The PMLL4148L 115 is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to PMLL4148L 115 when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMLL4148L 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PMLL4148L 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMLL4148L 115 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for PMLL4148L 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMLL4148L 115 often in real-time on the comparison pages.
What if I can't find stock of PMLL4148L 115?
You can fill out our help required form which you can use to request a quote for PMLL4148L 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.