Status: | Unknown |
---|---|
Series: | PML50 Series |
RoHS: | Unknown |
LED Colour | Red Green |
---|---|
Mounting Hole Dia | 17.5mm |
Forward Current / Colour | R 20mA G 20mA |
Operating Voltage / Colour | R 28V G 28V |
Luminous Intensity / Colour | R 1830 fL G 1820 fL |
IP / NEMA Rating | IP67 |
Product Range | PML50 Series |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Panel Indicator, 17.5Mm, Red/Grn | Newark Electronics |
PANEL INDICATOR, 17.5MM, RED/GRN | element14 |
Where can I find additional details, specifications and documents for a PML50RGFVW?
Additional datasheets, footprints and schematics for PML50RGFVW are listed on our Part Details page. You can also find images and similar parts to PML50RGFVW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PML50RGFVW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PML50RGFVW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PML50RGFVW fall under?
The PML50RGFVW is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Multicolour Indicators.
Can I view similar or alternative parts?
You can view similar parts to PML50RGFVW when available in the LED Multicolour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PML50RGFVW you can contact the distributor directly for product support, shipping queries etc.
Is the PML50RGFVW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PML50RGFVW have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PML50RGFVW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PML50RGFVW often in real-time on the comparison pages.
What if I can't find stock of PML50RGFVW?
You can fill out our help required form which you can use to request a quote for PML50RGFVW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.