Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI Receptacle |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Color | Black |
Product Range | - |
Cable, Hdmi Rcpt-Hdmi Plug, 19.7", Blk | Newark Electronics |
High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 0.5 M | L-com PMHDMF-0.5 | RS Americas |
Where can I find additional details, specifications and documents for a PMHDMF-0.5?
Additional datasheets, footprints and schematics for PMHDMF-0.5 are listed on our Part Details page. You can also find images and similar parts to PMHDMF-0.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMHDMF-0.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMHDMF-0.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMHDMF-0.5 fall under?
The PMHDMF-0.5 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to PMHDMF-0.5 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMHDMF-0.5 you can contact the distributor directly for product support, shipping queries etc.
Is the PMHDMF-0.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMHDMF-0.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PMHDMF-0.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMHDMF-0.5 often in real-time on the comparison pages.
What if I can't find stock of PMHDMF-0.5?
You can fill out our help required form which you can use to request a quote for PMHDMF-0.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.