Status: | Unknown |
---|---|
Series: | PME271M Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Suppression Class | X2 |
Product Range | PME271M Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 600V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Safety Capacitor, 0.22 uF, 275 VAC, ± 10%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
KEMET X2 Capacitor, 220nF, 275VAC, 630VDC, 10% | Distrelec |
SUPPRESSION CAP, 0.22UF, CLASS X2, RAD | Farnell |
FILM CAPACITOR | Richardson RFPD |
Safety Capacitor, 0.22 uF, 275 VAC, � 10%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PME271M622KR19T0?
Additional datasheets, footprints and schematics for PME271M622KR19T0 are listed on our Part Details page. You can also find images and similar parts to PME271M622KR19T0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271M622KR19T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271M622KR19T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271M622KR19T0 fall under?
The PME271M622KR19T0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PME271M622KR19T0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271M622KR19T0 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271M622KR19T0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271M622KR19T0 have stock available?
Authorised distributors including Avnet America, Distrelec, TTI Europe, Farnell and Richardson RFPD have stock available or on a lead time for PME271M622KR19T0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271M622KR19T0 often in real-time on the comparison pages.
What if I can't find stock of PME271M622KR19T0?
You can fill out our help required form which you can use to request a quote for PME271M622KR19T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.