Status: | Unknown |
---|---|
Series: | PME271M Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
6,405
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
1,589
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
1,567
in stock
|
Buy Now | |
element14
from US$0.88
|
991
in stock
|
Buy Now | |
Farnell
from US$0.83
|
991
in stock
|
Buy Now | |
TTI Europe
from US$0.78
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Suppression Class | X2 |
Product Range | PME271M Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 1200V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 275V |
PME271M capacitor,68nF 275Vac | RS |
KEMET Radial Film Capacitor, 68nF, 20%, 275V | Distrelec |
Safety Capacitors 68NF 2C 20%V | Rapid Electronics |
CAP, 0.068µF, 20%, PAPER, RADIAL | element14 |
Capacitor: paper | Transfer Multisort Elektronik |
Cap, Sup, X2, 0.068Uf, 275Vac, Rad | Newark Electronics |
Safety Capacitor, 0.068 uF, 275 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.068 uF, 275 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
68nF +/-20% 275 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME271M568MR30 | RS Americas |
Where can I find additional details, specifications and documents for a PME271M568MR30?
Additional datasheets, footprints and schematics for PME271M568MR30 are listed on our Part Details page. You can also find images and similar parts to PME271M568MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271M568MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271M568MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271M568MR30 fall under?
The PME271M568MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271M568MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271M568MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271M568MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271M568MR30 have stock available?
Authorised distributors including RS, Distrelec, Rapid Electronics, element14 and Farnell have stock available or on a lead time for PME271M568MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271M568MR30 often in real-time on the comparison pages.
What if I can't find stock of PME271M568MR30?
You can fill out our help required form which you can use to request a quote for PME271M568MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.