Status: | Unknown |
---|---|
Series: | PME271E Series |
RoHS: | Unknown |
Capacitance | 0.22µF |
---|---|
Suppression Class | X1 |
Product Range | PME271E Series |
Voltage Rating X | 300V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 400V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | DEMKO EN NEMKO SEMKO SEV UL VDE |
Capacitor Application | Safety / Suppression |
Climatic Category | 40/100/56 |
External Depth | 12.1mm |
External Length / Height | 19mm |
External Width | 30.5mm |
Height | 19mm |
Lead Diameter | 1mm |
Lead Length | 30mm |
Lead Spacing | 25.4mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 300V |
PME271E,PCB mount,220nF 300Vac | RS |
CAP, 0.22µF, 10%, PAPER, RADIAL | Farnell |
220nF +/-10% 300 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME271E622KR30 | RS Americas |
Safety Capacitor, 0.22 uF, 300 VAC, ± 10%, X1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.22 uF, 300 VAC, � 10%, X1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PME271E622KR30?
Additional datasheets, footprints and schematics for PME271E622KR30 are listed on our Part Details page. You can also find images and similar parts to PME271E622KR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271E622KR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271E622KR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271E622KR30 fall under?
The PME271E622KR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME271E622KR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271E622KR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271E622KR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271E622KR30 have stock available?
Authorised distributors including RS, Farnell, element14, RS Americas and Avnet America have stock available or on a lead time for PME271E622KR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271E622KR30 often in real-time on the comparison pages.
What if I can't find stock of PME271E622KR30?
You can fill out our help required form which you can use to request a quote for PME271E622KR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.