Status: | Unknown |
---|---|
Series: | PME271E Series |
RoHS: | Unknown |
Capacitance | 33000pF |
---|---|
Suppression Class | X1 |
Product Range | PME271E Series |
Voltage Rating X | 300V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 1200V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
KEMET X1 Capacitor, 33nF, 300VAC, 630VDC, 20% | Distrelec |
Capacitor: paper | Transfer Multisort Elektronik |
CAP, 0.033µF, 20%, PAPER, RADIAL | Farnell |
Cap, 0.033Μf, 20%, Paper, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a PME271E533MR30?
Additional datasheets, footprints and schematics for PME271E533MR30 are listed on our Part Details page. You can also find images and similar parts to PME271E533MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME271E533MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME271E533MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME271E533MR30 fall under?
The PME271E533MR30 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PME271E533MR30 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME271E533MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME271E533MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME271E533MR30 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for PME271E533MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME271E533MR30 often in real-time on the comparison pages.
What if I can't find stock of PME271E533MR30?
You can fill out our help required form which you can use to request a quote for PME271E533MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.