Status: | Unknown |
---|---|
Series: | PME264 Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
1,055
in stock
|
Buy Now | |
TTI Europe
from US$1.56
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
302
in stock
|
Buy Now | |
element14
from US$1.57
|
302
in stock
|
Buy Now | |
Farnell
from US$1.54
|
302
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
91
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
80
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000pF |
---|---|
Suppression Class | X2 |
Product Range | PME264 Series |
Voltage Rating X | 660V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 1000V/µs |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 660V |
Paper capacitor,47nF 660Vac | RS |
Cap, 0.047Μf, 20%, Paper, Radial | Newark Electronics |
CAP, 0.047µF, 20%, PAPER, RADIAL | element14 |
Capacitor: paper | Transfer Multisort Elektronik |
KEMET Radial Film Capacitor, 47nF, 20%, 660V | Distrelec |
Safety Capacitor, 0.047 uF, 660 VAC, ± 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
47nF +/-20% 1500 V dc, 660 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME264NE5470MR30 | RS Americas |
Safety Capacitor, 0.047 uF, 660 VAC, � 20%, X2, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PME264NE5470MR30?
Additional datasheets, footprints and schematics for PME264NE5470MR30 are listed on our Part Details page. You can also find images and similar parts to PME264NE5470MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME264NE5470MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME264NE5470MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME264NE5470MR30 fall under?
The PME264NE5470MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME264NE5470MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME264NE5470MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME264NE5470MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME264NE5470MR30 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PME264NE5470MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME264NE5470MR30 often in real-time on the comparison pages.
What if I can't find stock of PME264NE5470MR30?
You can fill out our help required form which you can use to request a quote for PME264NE5470MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.