Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | Terre |
Marker Dimensions | - |
Marker Material | PET (Polyester) |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Body Material | PET (Polyester) |
Colour | White |
External Length / Height | 8ft |
Material | Polyester |
CABLE MARKER, EARTH, REEL 2.4M | element14 |
Tape Refill, Wire Marker | Carlton-Bates |
Wire Labels & Markers PrePrintd Mkr Refill 8ft roll Ground | Sager |
Where can I find additional details, specifications and documents for a PMDR-GRS?
Additional datasheets, footprints and schematics for PMDR-GRS are listed on our Part Details page. You can also find images and similar parts to PMDR-GRS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMDR-GRS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMDR-GRS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMDR-GRS fall under?
The PMDR-GRS is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PMDR-GRS when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMDR-GRS you can contact the distributor directly for product support, shipping queries etc.
Is the PMDR-GRS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMDR-GRS have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell and Sager have stock available or on a lead time for PMDR-GRS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMDR-GRS often in real-time on the comparison pages.
What if I can't find stock of PMDR-GRS?
You can fill out our help required form which you can use to request a quote for PMDR-GRS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.