Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
80
in stock
|
Buy Now | |
element14
from US$2.82
|
80
in stock
|
Buy Now | |
Conrad
from US$3.52
|
16
in stock
|
Buy Now | |
Distrelec
from US$3.76
|
12
in stock
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
RS Americas
from US$3.90
|
-
|
Buy Now | |
Carlton-Bates
from US$3.52
|
-
|
Buy Now | |
TTI Europe
from US$2.80
|
-
|
Buy Now | |
Sager
from US$2.43
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | 2 |
Marker Dimensions | - |
Marker Material | PET (Polyester) |
Legend Colour | White |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Body Material | PET (Polyester) |
Colour | White |
External Length / Height | 8ft |
Material | Polyester |
Cable Marker, 2, Reel 2.4M | Newark Electronics |
CABLE MARKER, 2, REEL 2.4M | element14 |
The compact dispenser allows marker tapes to be cut to the exact length required for marking any size wire/cable. Marker rolls can be bought seperatetly or in combination with the dispenser. | Conrad |
Panduit Replacement Roll 2 PMDR 2.4m | Distrelec |
Cable Accessories Wire Marker Roll Polyester Roll | Avnet America |
Pre-Printed Marker Tape Refills, Polyest | Panduit PMDR-2 | RS Americas |
Tape Refill, Wire Marker | Carlton-Bates |
PRE-PRINTED MARKER TAPE REFILL | TTI Europe |
Wire Labels & Markers POLYESTER FILM #2 TAPE 8' ROLL | Sager |
Where can I find additional details, specifications and documents for a PMDR-2?
Additional datasheets, footprints and schematics for PMDR-2 are listed on our Part Details page. You can also find images and similar parts to PMDR-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMDR-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMDR-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMDR-2 fall under?
The PMDR-2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PMDR-2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMDR-2 you can contact the distributor directly for product support, shipping queries etc.
Is the PMDR-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMDR-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Distrelec have stock available or on a lead time for PMDR-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMDR-2 often in real-time on the comparison pages.
What if I can't find stock of PMDR-2?
You can fill out our help required form which you can use to request a quote for PMDR-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.