Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.05
Marker Type | Pre Printed |
---|---|
Legend | 0-9 |
Marker Dimensions | 5.59mm x 2.4m |
Marker Material | PP (Polypropylene) |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Marker Tape Refill 10/Rolls |
Body Material | PP (Polypropylene) |
For Use With | Wire |
Label Size | 5.59mm x 2.4m |
Material | Polypropylene |
Dispenser Tape, Marker, Refill Pack | Newark Electronics |
DISPENSER TAPE, MARKER, REFILL PACK | element14 |
Cable Accessories Wire Marker Roll Polyester Roll | Avnet America |
Tape Refill, Wire Marker | Carlton-Bates |
Wire Labels & Markers POLYESTER FILM 0-9 TAPE | Sager |
Where can I find additional details, specifications and documents for a PMDR-0-9?
Additional datasheets, footprints and schematics for PMDR-0-9 are listed on our Part Details page. You can also find images and similar parts to PMDR-0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMDR-0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMDR-0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMDR-0-9 fall under?
The PMDR-0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PMDR-0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMDR-0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the PMDR-0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMDR-0-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Carlton-Bates have stock available or on a lead time for PMDR-0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMDR-0-9 often in real-time on the comparison pages.
What if I can't find stock of PMDR-0-9?
You can fill out our help required form which you can use to request a quote for PMDR-0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.