Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.36
|
No stock
|
Buy Now | |
Distrelec
from US$54.23
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$71.50
|
-
|
Buy Now | |
Avnet America
from US$39.16
|
-
|
Buy Now | |
RS Americas
from US$53.84
|
-
|
Buy Now | |
element14
from US$42.21
|
-
|
Buy Now | |
Carlton-Bates
from US$52.25
|
-
|
Buy Now | |
TTI Europe
from US$55.10
|
-
|
Buy Now | |
Sager
from US$34.29
|
-
|
Buy Now |
Marker Type | Pre Printed |
---|---|
Legend | 0-9 |
Marker Dimensions | - |
Marker Material | PP (Polypropylene) |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Markers |
Body Material | PP (Polypropylene) |
External Depth | 35mm |
External Length / Height | 127mm |
External Width | 42mm |
For Use With | Cable & Wire |
Material | Polypropylene |
Panduit Filled Dispenser, 0...9 PMDR | Distrelec |
Tape Dispenser, Marker | Newark Electronics |
Cable Accessories Pre-Printed Marker Tape Dispenser Polyester White Roll | Avnet America |
Dispenser filled with one roll each legend 0 thru 9. | Panduit PMD-0-9 | RS Americas |
TAPE DISPENSER, MARKER | element14 |
Wire Marker, 0-9 Legend, 0.13 in. W, GMM1 Polyester, 10 Rolls | Carlton-Bates |
PRE-PRINTED MARKER TAPE DISPEN | TTI Europe |
Wire Labels & Markers POLYESTER FILM 0-9 IN DISPENSER | Sager |
Where can I find additional details, specifications and documents for a PMD-0-9?
Additional datasheets, footprints and schematics for PMD-0-9 are listed on our Part Details page. You can also find images and similar parts to PMD-0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMD-0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMD-0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMD-0-9 fall under?
The PMD-0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PMD-0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMD-0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the PMD-0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMD-0-9 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PMD-0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMD-0-9 often in real-time on the comparison pages.
What if I can't find stock of PMD-0-9?
You can fill out our help required form which you can use to request a quote for PMD-0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.