Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dual Banana Jack to Male BNC Adapter |
---|---|
For Use With | Fluke 190 and 90 Series Scopemeters |
Connector Type | Adapter |
Convert From | Banana Jack |
Convert From Gender | Jack |
RoHS Compliant | NA |
TEST EQUIPMENT, | element14 |
Adapter, 1 X Bnc Male-2 X Banana Jack | Newark Electronics |
Banana Jack to Male BNC Adapter | Fluke PM9082/001 | RS Americas |
Where can I find additional details, specifications and documents for a PM9082/001?
Additional datasheets, footprints and schematics for PM9082/001 are listed on our Part Details page. You can also find images and similar parts to PM9082/001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM9082/001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM9082/001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM9082/001 fall under?
The PM9082/001 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Adapters.
Can I view similar or alternative parts?
You can view similar parts to PM9082/001 when available in the Test Equipment Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM9082/001 you can contact the distributor directly for product support, shipping queries etc.
Is the PM9082/001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM9082/001 have stock available?
Authorised distributors including element14, Newark Electronics, TestEquity and RS Americas have stock available or on a lead time for PM9082/001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM9082/001 often in real-time on the comparison pages.
What if I can't find stock of PM9082/001?
You can fill out our help required form which you can use to request a quote for PM9082/001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.