Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.18
Accessory Type | Dual Banana Plug to Female BNC Adapter |
---|---|
For Use With | Digital Multimeters |
Connector Type | Adapter |
Convert From Gender | Plug |
Convert From Positions | 2 |
Convert To Gender | Receptacle |
RoHS Compliant | NA |
Test | Newark Electronics |
Dual Banana Plug Male To Female Bnc Adapter Max Signal V. 300V Rms, G. 600V Rms | Fluke PM9081/001 | RS Americas |
Fluke Adapter, BNC Socket - 2x Banana Plug 600V Black / Red Pack of 2 pieces | Distrelec |
Meter Cable Adapter, 600Vrms, Dual Banana Plug Male x Female BNC Adapter | Carlton-Bates |
Where can I find additional details, specifications and documents for a PM9081/001?
Additional datasheets, footprints and schematics for PM9081/001 are listed on our Part Details page. You can also find images and similar parts to PM9081/001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM9081/001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM9081/001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM9081/001 fall under?
The PM9081/001 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Adapters.
Can I view similar or alternative parts?
You can view similar parts to PM9081/001 when available in the Test Equipment Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM9081/001 you can contact the distributor directly for product support, shipping queries etc.
Is the PM9081/001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM9081/001 have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS Americas, Distrelec and element14 have stock available or on a lead time for PM9081/001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM9081/001 often in real-time on the comparison pages.
What if I can't find stock of PM9081/001?
You can fill out our help required form which you can use to request a quote for PM9081/001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.