Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 48V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | - |
No. of Regulated Outputs | 3 |
Digital IC Case | HTSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
POE INTERFACE & PWM CONTROLLER, HTSSOP24 | Farnell |
Dfd Protection & Filter |Stmicroelectronics PM8801TR | Newark Electronics |
STMPM8801TR | Avnet America |
Where can I find additional details, specifications and documents for a PM8801TR?
Additional datasheets, footprints and schematics for PM8801TR are listed on our Part Details page. You can also find images and similar parts to PM8801TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM8801TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM8801TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM8801TR fall under?
The PM8801TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to PM8801TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM8801TR you can contact the distributor directly for product support, shipping queries etc.
Is the PM8801TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM8801TR have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for PM8801TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM8801TR often in real-time on the comparison pages.
What if I can't find stock of PM8801TR?
You can fill out our help required form which you can use to request a quote for PM8801TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.