Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 4 |
---|---|
Meter Function | AC Current / AC Voltage |
Meter Range | 1A to 5A / 0A to 10A / 0mV to 3.2mV / 0V to 600V / 0V to 347V |
Panel Cutout Height | 92mm |
RoHS Compliant | Yes |
Digital Power Meter, 4-Digit, 347Vac/600Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a PM820?
Additional datasheets, footprints and schematics for PM820 are listed on our Part Details page. You can also find images and similar parts to PM820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM820 fall under?
The PM820 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to PM820 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM820 you can contact the distributor directly for product support, shipping queries etc.
Is the PM820 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM820 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PM820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM820 often in real-time on the comparison pages.
What if I can't find stock of PM820?
You can fill out our help required form which you can use to request a quote for PM820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.