Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 75A |
Isolation Voltage | 2.5kV |
IPM Case Style | Module |
RoHS Compliant | Yes |
Intelligent Power Module, Igbt, 75A, 600V, Module | Newark Electronics |
Where can I find additional details, specifications and documents for a PM75B4LB060?
Additional datasheets, footprints and schematics for PM75B4LB060 are listed on our Part Details page. You can also find images and similar parts to PM75B4LB060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM75B4LB060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM75B4LB060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM75B4LB060 fall under?
The PM75B4LB060 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to PM75B4LB060 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM75B4LB060 you can contact the distributor directly for product support, shipping queries etc.
Is the PM75B4LB060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM75B4LB060 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PM75B4LB060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM75B4LB060 often in real-time on the comparison pages.
What if I can't find stock of PM75B4LB060?
You can fill out our help required form which you can use to request a quote for PM75B4LB060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.