Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 15W |
Impedance | 8ohm |
Sensitivity (dB) | - |
Resonant Frequency | 151.4Hz |
Frequency Response Min | - |
Frequency Response Max | - |
Product Range | - |
Where can I find additional details, specifications and documents for a PM6.5S?
Additional datasheets, footprints and schematics for PM6.5S are listed on our Part Details page. You can also find images and similar parts to PM6.5S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM6.5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM6.5S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM6.5S fall under?
The PM6.5S is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to PM6.5S when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM6.5S you can contact the distributor directly for product support, shipping queries etc.
Is the PM6.5S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM6.5S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PM6.5S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM6.5S often in real-time on the comparison pages.
What if I can't find stock of PM6.5S?
You can fill out our help required form which you can use to request a quote for PM6.5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.