Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Turns Ratio | 1 |
---|---|
Lighting Transformer Primary Voltages | 1 x 15V |
Secondary Voltages | 1.3kV |
Secondary Power | 6W |
Secondary Current Nom | 70mA |
Core Material | Ferrite |
RoHS Compliant | Yes |
Smd Ccfl Transformer, 27Uh 70Ma 10%, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a PM61300-3-RC?
Additional datasheets, footprints and schematics for PM61300-3-RC are listed on our Part Details page. You can also find images and similar parts to PM61300-3-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM61300-3-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM61300-3-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM61300-3-RC fall under?
The PM61300-3-RC is listed under Transformers > Low Voltage Lighting Transformers.
Can I view similar or alternative parts?
You can view similar parts to PM61300-3-RC when available in the Low Voltage Lighting Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM61300-3-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM61300-3-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM61300-3-RC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PM61300-3-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM61300-3-RC often in real-time on the comparison pages.
What if I can't find stock of PM61300-3-RC?
You can fill out our help required form which you can use to request a quote for PM61300-3-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.