PM61300-2-RC Low Voltage Lighting Transformers by Bourns Electronics

SMD CCFL TRANSFORMER, 44UH 70mA 10%

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Turns Ratio 1
Lighting Transformer Primary Voltages 1 x 20V
Secondary Voltages 1.3kV
Secondary Power 6W
Secondary Current Nom 70mA
DC Current Rating 70mA
Inductance 44µH
RoHS Compliant Yes

Alternative Descriptions

Smd Ccfl Transformer, 44Uh 70Ma 10% | Newark Electronics
Lighting Transformer, 1:67, 1 x 20V, 1.3kV, 70 mA, 6 W | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PM61300-2-RC?

Additional datasheets, footprints and schematics for PM61300-2-RC are listed on our Part Details page. You can also find images and similar parts to PM61300-2-RC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PM61300-2-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM61300-2-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PM61300-2-RC fall under?

The PM61300-2-RC is listed under Transformers > Low Voltage Lighting Transformers.

Can I view similar or alternative parts?

You can view similar parts to PM61300-2-RC when available in the Low Voltage Lighting Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PM61300-2-RC you can contact the distributor directly for product support, shipping queries etc.

Is the PM61300-2-RC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PM61300-2-RC have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for PM61300-2-RC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PM61300-2-RC often in real-time on the comparison pages.

What if I can't find stock of PM61300-2-RC?

You can fill out our help required form which you can use to request a quote for PM61300-2-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay