Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 254mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
RoHS Compliant | Yes |
Light Pipe Assembly Flexible 2 mm Fiber Optic Core 12.4 mm Diffused Lens 10 in | Future Electronics |
Pnl-Mnt FleXible Light Pipe Indicators,2mm Fiber Optic Core,12.4mm Diffused | Bivar Inc. PM5-P2031-10.00 | RS Americas |
Where can I find additional details, specifications and documents for a PM5-P2031-10.00?
Additional datasheets, footprints and schematics for PM5-P2031-10.00 are listed on our Part Details page. You can also find images and similar parts to PM5-P2031-10.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM5-P2031-10.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM5-P2031-10.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM5-P2031-10.00 fall under?
The PM5-P2031-10.00 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PM5-P2031-10.00 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM5-P2031-10.00 you can contact the distributor directly for product support, shipping queries etc.
Is the PM5-P2031-10.00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM5-P2031-10.00 have stock available?
Authorised distributors including Future Electronics and RS Americas have stock available or on a lead time for PM5-P2031-10.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM5-P2031-10.00 often in real-time on the comparison pages.
What if I can't find stock of PM5-P2031-10.00?
You can fill out our help required form which you can use to request a quote for PM5-P2031-10.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.