Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.99
|
-
|
Buy Now |
LED Color | Red, Yellow |
---|---|
Mounting Hole Dia | 6.35mm |
Operating Voltage / Color | R 2V, Y 2V |
IP / NEMA Rating | Not Rated |
RoHS Compliant | Yes |
Pnl-Mnt Indicators 5mm Bi-Color Red/Ylw LED w12in. Wire .100 Connector | Bivar Inc. PM53-RYW12.0CC | RS Americas |
Where can I find additional details, specifications and documents for a PM53-RYW12.0CC?
Additional datasheets, footprints and schematics for PM53-RYW12.0CC are listed on our Part Details page. You can also find images and similar parts to PM53-RYW12.0CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM53-RYW12.0CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM53-RYW12.0CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM53-RYW12.0CC fall under?
The PM53-RYW12.0CC is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Multicolor Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM53-RYW12.0CC when available in the LED Multicolor Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM53-RYW12.0CC you can contact the distributor directly for product support, shipping queries etc.
Is the PM53-RYW12.0CC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM53-RYW12.0CC have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for PM53-RYW12.0CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM53-RYW12.0CC often in real-time on the comparison pages.
What if I can't find stock of PM53-RYW12.0CC?
You can fill out our help required form which you can use to request a quote for PM53-RYW12.0CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.