Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.22
|
-
|
Buy Now |
LED Color | Green |
---|---|
Operating Voltage | 2.2VDC |
Mounting Hole Dia | 4.064mm |
Forward Current If | 30mA |
Luminous Intensity | 10mcd |
IP / NEMA Rating | IP67 |
Packaging | Each |
Forward Voltage | 2.2V |
Standard Pnl-Mnt Indicators 3mm Green LED wTinted Lens 12in. Wire No Connector | Bivar Inc. PM3PGTW12.0 | RS Americas |
Where can I find additional details, specifications and documents for a PM3PGTW12.0?
Additional datasheets, footprints and schematics for PM3PGTW12.0 are listed on our Part Details page. You can also find images and similar parts to PM3PGTW12.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3PGTW12.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3PGTW12.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3PGTW12.0 fall under?
The PM3PGTW12.0 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM3PGTW12.0 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3PGTW12.0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM3PGTW12.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM3PGTW12.0 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for PM3PGTW12.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3PGTW12.0 often in real-time on the comparison pages.
What if I can't find stock of PM3PGTW12.0?
You can fill out our help required form which you can use to request a quote for PM3PGTW12.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.