Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | White |
---|---|
LED Mounting | Panel Mount |
Length | 10" |
Light Pipe Design | Round |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 8.4Mm, White, | Newark Electronics |
Light Pipe Assembly Flexible 1.5 mm Fiber Optic Core 8.4 mm Diffused Lens 10 in | Future Electronics |
Pnl-Mnt FleXible Light Pipe Indicators,1.5mm Fiber Optic Core,8.4mm Diffused | Bivar Inc. PM3-P1522-10.00 | RS Americas |
Where can I find additional details, specifications and documents for a PM3-P1522-10.00?
Additional datasheets, footprints and schematics for PM3-P1522-10.00 are listed on our Part Details page. You can also find images and similar parts to PM3-P1522-10.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3-P1522-10.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3-P1522-10.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3-P1522-10.00 fall under?
The PM3-P1522-10.00 is listed under Optoelectronics & Displays > Light Pipe LED Assemblies.
Can I view similar or alternative parts?
You can view similar parts to PM3-P1522-10.00 when available in the Light Pipe LED Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3-P1522-10.00 you can contact the distributor directly for product support, shipping queries etc.
Is the PM3-P1522-10.00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM3-P1522-10.00 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for PM3-P1522-10.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3-P1522-10.00 often in real-time on the comparison pages.
What if I can't find stock of PM3-P1522-10.00?
You can fill out our help required form which you can use to request a quote for PM3-P1522-10.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.