Status: | Unknown |
---|---|
Series: | PM3600 Series |
RoHS: | Compliant |
Product Range | PM3600 Series |
---|---|
Inductance, Parallel | 300µH |
RMS Current, Parallel | 520mA |
Coupled Inductor Case | 13.97mm x 11.48mm x 6.73mm |
Core Material | Iron |
RoHS Compliant | Yes |
Power Inductor, 300Uh, 520Ma, 20% | Newark Electronics |
Ind Power Wirewound 300uH/1200uH 20% Iron 520mA/260mA T/R | Avnet America |
Common Mode Choke | Bourns PM3604-300-RC | RS Americas |
Where can I find additional details, specifications and documents for a PM3604-300-RC?
Additional datasheets, footprints and schematics for PM3604-300-RC are listed on our Part Details page. You can also find images and similar parts to PM3604-300-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3604-300-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3604-300-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3604-300-RC fall under?
The PM3604-300-RC is listed under Passive Components > Inductors > Coupled Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM3604-300-RC when available in the Coupled Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3604-300-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM3604-300-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM3604-300-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PM3604-300-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3604-300-RC often in real-time on the comparison pages.
What if I can't find stock of PM3604-300-RC?
You can fill out our help required form which you can use to request a quote for PM3604-300-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.