Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,564.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,564.96
|
No stock
|
Buy Now |
Analyzer Functions | Current Frequency Power Voltage |
---|---|
No. of Channels | 3 Channel, 3Channels |
Voltage Range rms | 2V to 1kV |
Bandwidth | 250kHz |
External Height | 123mm |
External Width | 219mm |
External Depth | 281mm |
Product Range | - |
Accuracy | Vrms / mArms |
Harmonic | To the 50th |
Input Voltage Max | 265V |
Input Voltage Min | 90V |
Measurement | V A W VA Var PF Apk Vpk Acf Vcf Freq |
True-RMS Current Measuring Range | 20mA to 20Arms (200Apk) |
True-RMS Voltage Measuring Range | 2Vrms to 1000pK |
ANALYSER, POWER, 3 PHASE | Farnell |
Where can I find additional details, specifications and documents for a PM300?
Additional datasheets, footprints and schematics for PM300 are listed on our Part Details page. You can also find images and similar parts to PM300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM300 fall under?
The PM300 is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to PM300 when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM300 you can contact the distributor directly for product support, shipping queries etc.
Is the PM300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM300 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PM300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM300 often in real-time on the comparison pages.
What if I can't find stock of PM300?
You can fill out our help required form which you can use to request a quote for PM300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.