Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Amber |
---|---|
Operating Voltage | 48V |
Mounting Hole Dia | 5.943mm |
Forward Current If | 20mA |
Luminous Intensity | 100mcd |
IP / NEMA Rating | IP67 |
Product Range | - |
Forward Voltage | 48V |
Panel Mount Indicator, Led, 5.943Mm, Amber, 48V | Newark Electronics |
Panel Mount LED Assembly 8.4 mm Diffused Lens Amber LED 12 In Wire No Connector | Future Electronics |
Pnl-Mnt Indicators 8.4mm Diffused Lens Amber LED 12in. Wire No Connector | Bivar Inc. PM3-PADW12.0 | RS Americas |
Where can I find additional details, specifications and documents for a PM3-PADW12.0?
Additional datasheets, footprints and schematics for PM3-PADW12.0 are listed on our Part Details page. You can also find images and similar parts to PM3-PADW12.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3-PADW12.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3-PADW12.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3-PADW12.0 fall under?
The PM3-PADW12.0 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM3-PADW12.0 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3-PADW12.0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM3-PADW12.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM3-PADW12.0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for PM3-PADW12.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3-PADW12.0 often in real-time on the comparison pages.
What if I can't find stock of PM3-PADW12.0?
You can fill out our help required form which you can use to request a quote for PM3-PADW12.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.