Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$265.05
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
394
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
118
in stock
|
Buy Now | |
Carlton-Bates
from US$0.27
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$269.46
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$248.26
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.4mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 7.62mm |
Width | 9.7mm |
Height | 4.6mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
CABLE TIE MOUNT, PUSH MOUNT, WRBL | Heilind Electronics |
Mount, Panel | Carlton-Bates |
Push Barb Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black Bulk | Avnet America |
Push Mounts, Push Barb Mounting, Wid 0.38in, PM2H25 Series | Panduit PM2H25-M0 | RS Americas |
Cable Tie Mounts Cable Tie Mount Push Mount WRBL | Sager |
CBLETIEMNT,PSHMNT,WRBL,PK1000 | Farnell |
Where can I find additional details, specifications and documents for a PM2H25-M0?
Additional datasheets, footprints and schematics for PM2H25-M0 are listed on our Part Details page. You can also find images and similar parts to PM2H25-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM2H25-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM2H25-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM2H25-M0 fall under?
The PM2H25-M0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to PM2H25-M0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM2H25-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM2H25-M0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM2H25-M0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Carlton-Bates, Newark Electronics and Avnet America have stock available or on a lead time for PM2H25-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM2H25-M0 often in real-time on the comparison pages.
What if I can't find stock of PM2H25-M0?
You can fill out our help required form which you can use to request a quote for PM2H25-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.