Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$154.86
|
350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
22,067
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
4,413
in stock
|
Buy Now | |
Newark Electronics
from US$148.86
|
350
in stock
|
Buy Now | |
element14
from US$123.60
|
350
in stock
|
Buy Now | |
Electro Enterprises
from US$0.16
|
240
in stock
|
Buy Now | |
Carlton-Bates
from US$0.22
|
88
in stock
|
Buy Now | |
Relay Specialties
from US$74.32
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$223.04
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.5mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 7.62mm |
Width | 9.6mm |
Height | 4.6mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CABLE TIE MOUNT, PUSH MOUNT, NAT | Heilind Electronics |
Cable Tie Mount, 9.6Mm, Nylon 6.6, Nat | Newark Electronics |
CABLE TIE MOUNT, 9.6MM, NYLON 6.6, NAT | element14 |
Panel Mounting, 2-Way Tie Entry, Push-In Hole Back/Mtg, 0.38 in. W x 0.62 in. L Base, Nylon 6.6 | Carlton-Bates |
PANDUIT | Relay Specialties |
Cable Accessories Tie Mount Nylon 6/6 Natural Bulk | Avnet America |
Push Barb Cable Tie Mount, 0.25" (6.4mm) Hole, Natural, Nylon 6.6, UL94V-2 | Panduit PM2H25-M | RS Americas |
CBLETIEMNT,PSHMNT,NAT | TTI Europe |
Cable Tie Mounts PUSH MOUNT | Sager |
Where can I find additional details, specifications and documents for a PM2H25-M?
Additional datasheets, footprints and schematics for PM2H25-M are listed on our Part Details page. You can also find images and similar parts to PM2H25-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM2H25-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM2H25-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM2H25-M fall under?
The PM2H25-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to PM2H25-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM2H25-M you can contact the distributor directly for product support, shipping queries etc.
Is the PM2H25-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM2H25-M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for PM2H25-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM2H25-M often in real-time on the comparison pages.
What if I can't find stock of PM2H25-M?
You can fill out our help required form which you can use to request a quote for PM2H25-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.