Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.50
|
No stock
|
Buy Now | |
Carlton-Bates
from US$0.46
|
157
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$41.87
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now |
Mount Fixing Type | Push Barb |
---|---|
Mounting Hole Dia | 6.4mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 7.62mm |
Width | 9.7mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
Panel Mounting, 2-Way Tie Entry, Push-In Hole Back/Mtg, 0.38 in. W x 0.62 in. L Base, Nylon 6.6 | Carlton-Bates |
Panduit Cable Tie Mount, Natural, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Natural | Avnet America |
Mount, Cable Tie, Push Mount, Ntrl Nylon 6/6, 0.38" W, 0.18" H, 100pcs. Qty | Panduit PM2H25-C. | RS Americas |
Cable Tie Mounts PUSH MOUNT | Sager |
CBLETIEMNT,PSHMNT,NAT,PK100 | Farnell |
Where can I find additional details, specifications and documents for a PM2H25-C?
Additional datasheets, footprints and schematics for PM2H25-C are listed on our Part Details page. You can also find images and similar parts to PM2H25-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM2H25-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM2H25-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM2H25-C fall under?
The PM2H25-C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to PM2H25-C when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM2H25-C you can contact the distributor directly for product support, shipping queries etc.
Is the PM2H25-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM2H25-C have stock available?
Authorised distributors including Carlton-Bates, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PM2H25-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM2H25-C often in real-time on the comparison pages.
What if I can't find stock of PM2H25-C?
You can fill out our help required form which you can use to request a quote for PM2H25-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.