Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$109.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$215.48
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$114.71
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$177.00
|
12
in stock
|
Buy Now | |
RS Americas
from US$128.92
|
-
|
Buy Now | |
Carlton-Bates
from US$133.36
|
-
|
Buy Now | |
TTI Europe
from US$123.06
|
-
|
Buy Now | |
Sager
from US$109.76
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip20, 600Vac/95A, 4-32Vdc |Sensata/crydom PM2260D95VJ | Newark Electronics |
SSR Relay Panel Mount IP20 600VAC/95A 4-32VDC | Rapid Electronics |
PM SSR 600VAC/95A, 4-32VDC In, ZC, C.Conf, Screw Out, Spring In | Sensata - Crydom PM2260D95VJ | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR PM IP20 600VAC/95A | TTI Europe |
Solid State Relays - Industrial Mount 95A 4-32VDC 600VAC .5-3HP kW Sprng Term | Sager |
Where can I find additional details, specifications and documents for a PM2260D95VJ?
Additional datasheets, footprints and schematics for PM2260D95VJ are listed on our Part Details page. You can also find images and similar parts to PM2260D95VJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM2260D95VJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM2260D95VJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM2260D95VJ fall under?
The PM2260D95VJ is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PM2260D95VJ when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM2260D95VJ you can contact the distributor directly for product support, shipping queries etc.
Is the PM2260D95VJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM2260D95VJ have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for PM2260D95VJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM2260D95VJ often in real-time on the comparison pages.
What if I can't find stock of PM2260D95VJ?
You can fill out our help required form which you can use to request a quote for PM2260D95VJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.