Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$112.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$160.32
|
3
in stock
|
Buy Now | |
Schukat Electronic
from US$113.40
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$120.41
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$151.00
|
3
in stock
|
Buy Now | |
RS Americas
from US$131.94
|
-
|
Buy Now | |
Carlton-Bates
from US$136.48
|
-
|
Buy Now | |
TTI Europe
from US$123.21
|
-
|
Buy Now | |
Sager
from US$112.32
|
-
|
Buy Now |
Solid State Relay Z-Vers. 600V 25A Panel | Schukat Electronic |
Ssr Relay, Panel Mount, Ip20, 600Vac/95A, 90-280V |Sensata/crydom PM2260A95V | Newark Electronics |
SSR Relay Panel Mount IP20 600VAC/95A 90-280V | Rapid Electronics |
PM SSR 600VAC/95A, 90-280VAC/DC In, ZC, C.Conf, Screw Out, Screw In | Sensata - Crydom PM2260A95V | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR PM IP20 600VAC/95A 90-280V | TTI Europe |
Solid State Relays - Industrial Mount 95A 90-280VAC/DC 600VAC .5-3HP kW | Sager |
Where can I find additional details, specifications and documents for a PM2260A95V?
Additional datasheets, footprints and schematics for PM2260A95V are listed on our Part Details page. You can also find images and similar parts to PM2260A95V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM2260A95V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM2260A95V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM2260A95V fall under?
The PM2260A95V is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PM2260A95V when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM2260A95V you can contact the distributor directly for product support, shipping queries etc.
Is the PM2260A95V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM2260A95V have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for PM2260A95V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM2260A95V often in real-time on the comparison pages.
What if I can't find stock of PM2260A95V?
You can fill out our help required form which you can use to request a quote for PM2260A95V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.