Status: | Unknown |
---|---|
Series: | PM Series |
RoHS: | Unknown |
Prices starting from US$90.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$94.98
|
No stock
|
Buy Now | |
RS Americas
from US$93.86
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$100.77
|
11
in stock
|
Buy Now | |
element14
from US$132.43
|
11
in stock
|
Buy Now | |
Farnell
from US$107.24
|
11
in stock
|
Buy Now | |
Relay Specialties
from US$90.51
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$202.19
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 240VAC |
Contact Current | 35A |
Product Range | PM Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Carry Current | 35A |
Relay, 4Pdt, 240Vac, 28Vdc, 35A | Newark Electronics |
RELAY, 4PDT, 240VAC, 28VDC, 35A | element14 |
Power Contactors | Relay Specialties |
Relay, General Purpose Power | Carlton-Bates |
Where can I find additional details, specifications and documents for a PM-17AY-240?
Additional datasheets, footprints and schematics for PM-17AY-240 are listed on our Part Details page. You can also find images and similar parts to PM-17AY-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-17AY-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-17AY-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-17AY-240 fall under?
The PM-17AY-240 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PM-17AY-240 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-17AY-240 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-17AY-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM-17AY-240 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for PM-17AY-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-17AY-240 often in real-time on the comparison pages.
What if I can't find stock of PM-17AY-240?
You can fill out our help required form which you can use to request a quote for PM-17AY-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.