Status: | Unknown |
---|---|
Series: | PM Series |
RoHS: | Unknown |
Prices starting from US$86.19
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 35A |
Product Range | PM Series |
Relay Mounting | Socket |
Coil Type | AC |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Carry Current | 35A |
Relay, 4Pdt, 240Vac, 28Vdc, 35A | Newark Electronics |
RELAY, 4PDT, 240VAC, 28VDC, 35A | element14 |
Relay, General Purpose Power | Carlton-Bates |
Power Contactors | Relay Specialties |
Where can I find additional details, specifications and documents for a PM-17AY-120?
Additional datasheets, footprints and schematics for PM-17AY-120 are listed on our Part Details page. You can also find images and similar parts to PM-17AY-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-17AY-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-17AY-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-17AY-120 fall under?
The PM-17AY-120 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PM-17AY-120 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-17AY-120 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-17AY-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM-17AY-120 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for PM-17AY-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-17AY-120 often in real-time on the comparison pages.
What if I can't find stock of PM-17AY-120?
You can fill out our help required form which you can use to request a quote for PM-17AY-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.