Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Gentech PS1 & PS2 Series Magnetic Reed Switch Position Sensors |
---|---|
Product Range | - |
External Depth | 6.4mm |
External Length / Height | 19.5mm |
External Width | 28.5mm |
Fixing Centres | 21mm |
Material | Nylon 6.6 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Magnet | Newark Electronics |
PROXIMITY MAGNET | Avnet America |
Where can I find additional details, specifications and documents for a PM101?
Additional datasheets, footprints and schematics for PM101 are listed on our Part Details page. You can also find images and similar parts to PM101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM101 fall under?
The PM101 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to PM101 when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM101 you can contact the distributor directly for product support, shipping queries etc.
Is the PM101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PM101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM101 often in real-time on the comparison pages.
What if I can't find stock of PM101?
You can fill out our help required form which you can use to request a quote for PM101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.