Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Current Rating (Ic / Id) | 100A |
Isolation Voltage | 2.5kV |
IPM Case Style | Module |
IPM Series | Intellimod L1 |
Intelligent Power Module, Igbt, 100A, 1.2Kv, Module | Newark Electronics |
POWER IPM TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a PM100CL1A120?
Additional datasheets, footprints and schematics for PM100CL1A120 are listed on our Part Details page. You can also find images and similar parts to PM100CL1A120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM100CL1A120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM100CL1A120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM100CL1A120 fall under?
The PM100CL1A120 is listed under Semiconductors - Discretes > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to PM100CL1A120 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM100CL1A120 you can contact the distributor directly for product support, shipping queries etc.
Is the PM100CL1A120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM100CL1A120 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for PM100CL1A120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM100CL1A120 often in real-time on the comparison pages.
What if I can't find stock of PM100CL1A120?
You can fill out our help required form which you can use to request a quote for PM100CL1A120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.