Status: | Unknown |
---|---|
Series: | PM1008S Series |
RoHS: | Compliant |
Inductance | 10µH |
---|---|
Inductor Construction | Shielded |
Product Range | PM1008S Series |
DC Resistance Max | 1ohm |
Inductance Tolerance | ± 20% |
RoHS Compliant | Yes |
Wirewound Inductor, 10 uH, 1 Ohm, ± 20%, 105 MHz, 780 mA, 1008 [2520 Metric] | Avnet America |
Ind,3.81X3.81X2.74Mm,10Uh±20%,0.78A,shd Rohs Compliant: Yes |Bourns PM1008S-100M-RC | Newark Electronics |
Wirewound Inductor, 10 uH, 1 Ohm, � 20%, 105 MHz, 780 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM1008S-100M-RC.?
Additional datasheets, footprints and schematics for PM1008S-100M-RC. are listed on our Part Details page. You can also find images and similar parts to PM1008S-100M-RC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1008S-100M-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1008S-100M-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1008S-100M-RC. fall under?
The PM1008S-100M-RC. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM1008S-100M-RC. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1008S-100M-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the PM1008S-100M-RC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM1008S-100M-RC. have stock available?
Authorised distributors including Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for PM1008S-100M-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1008S-100M-RC. often in real-time on the comparison pages.
What if I can't find stock of PM1008S-100M-RC.?
You can fill out our help required form which you can use to request a quote for PM1008S-100M-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.