Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 26-10AWG Turned Contacts |
Crimp Application | Contacts |
Crimp Size | 24AWG to 12AWG |
RoHS Compliant | NA |
Tool, Crimpers, CRIMP TOOL 4 INDENT | Anderson Power Products PM1000G1 | RS Americas |
Hand Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a PM1000G1?
Additional datasheets, footprints and schematics for PM1000G1 are listed on our Part Details page. You can also find images and similar parts to PM1000G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1000G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1000G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1000G1 fall under?
The PM1000G1 is listed under Connectors > Connector Tools & Accessories > Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to PM1000G1 when available in the Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1000G1 you can contact the distributor directly for product support, shipping queries etc.
Is the PM1000G1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM1000G1 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PM1000G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1000G1 often in real-time on the comparison pages.
What if I can't find stock of PM1000G1?
You can fill out our help required form which you can use to request a quote for PM1000G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.