Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.75
Pre-Forming Tool Type | Lead |
---|---|
Bend Length Max | 50mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Height | 175mm |
Length | 165mm |
Process Capacity | 25000 Pieces / Hour |
Width | 200mm |
Cliff OD6644 PM1 Component Preforming Unit | Rapid Electronics |
Machine, Component Pre-Forming, W.plinth | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Amplifier |
---|---|
Application Sub Type | Microphone Preamplifier |
Kit Contents | Microphone Preamplifier Module Board |
Where can I find additional details, specifications and documents for a PM1?
Additional datasheets, footprints and schematics for PM1 are listed on our Part Details page. You can also find images and similar parts to PM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM1 fall under?
The PM1 is listed under Tools & Maintenance > Hand Tools > Pre Forming Tools.
Can I view similar or alternative parts?
You can view similar parts to PM1 when available in the Pre Forming Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM1 you can contact the distributor directly for product support, shipping queries etc.
Is the PM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM1 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for PM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM1 often in real-time on the comparison pages.
What if I can't find stock of PM1?
You can fill out our help required form which you can use to request a quote for PM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.