Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output |
---|---|
Output Power Max | 24W |
Output Voltage - Output 1 | 12VDC |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Where can I find additional details, specifications and documents for a PM-0112-020-0?
Additional datasheets, footprints and schematics for PM-0112-020-0 are listed on our Part Details page. You can also find images and similar parts to PM-0112-020-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-0112-020-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-0112-020-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-0112-020-0 fall under?
The PM-0112-020-0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PM-0112-020-0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-0112-020-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-0112-020-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM-0112-020-0 have stock available?
There is no stock from authorised distributors for PM-0112-020-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-0112-020-0 often in real-time on the comparison pages.
What if I can't find stock of PM-0112-020-0?
You can fill out our help required form which you can use to request a quote for PM-0112-020-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.