Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 5 |
---|---|
Meter Function | DC Voltage |
Meter Range | ± 200mVDC / ± 2VDC / ± 20VDC / ± 200VDC / ± 300VDC / ± 600VDC |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PM-DCV-00AC0?
Additional datasheets, footprints and schematics for PM-DCV-00AC0 are listed on our Part Details page. You can also find images and similar parts to PM-DCV-00AC0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-DCV-00AC0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-DCV-00AC0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-DCV-00AC0 fall under?
The PM-DCV-00AC0 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to PM-DCV-00AC0 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-DCV-00AC0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-DCV-00AC0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM-DCV-00AC0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PM-DCV-00AC0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-DCV-00AC0 often in real-time on the comparison pages.
What if I can't find stock of PM-DCV-00AC0?
You can fill out our help required form which you can use to request a quote for PM-DCV-00AC0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.