Status: | Unknown |
---|---|
Series: | Economy Smart Series |
RoHS: | Unknown |
Product Range | Economy Smart Series |
---|---|
Current Rating | 12A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | 6A |
Trip Time | 500ms |
An economic alternative to the classical circuit breakers, circuit breaker with thermo-magnetic characteristic curve of the design ECONOMY SMART. To ensure a safe triggering, even at high cable resistance values and are ideal for devices and serial machine construction. The electronic circuit breakers splits the load current on several feeders on and monitors you reliable on overload and short circuit. Short term current peaks, for example through a high inrush current, the electronics to, feeders with longer overload switches you dead. This is even on high ohmic lines and with "more insidious" circuits. For each output, the nominal current with a selection switch can be set individually. When it exceeds the rated current, the output is switched off automatically after a defined release time and after a short waiting time (thermal relaxation) by means of scanner or via remote reset can be switched on again. The button is also used to manually switch the output. Via a multi-color LED shows the status of the output is displayed.This text is machine translated. | Conrad |
Circuit breaker, electronic, DIN, 24VDC, 2 channels, 1-6A | Block USA PM-0724-120-0 | RS Americas |
Electronic Circuit Breaker, 24Vdc, 6A | Newark Electronics |
Block Electronic Circuit Breaker, 12A, IP20 | Distrelec |
Where can I find additional details, specifications and documents for a PM-0724-120-0?
Additional datasheets, footprints and schematics for PM-0724-120-0 are listed on our Part Details page. You can also find images and similar parts to PM-0724-120-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-0724-120-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-0724-120-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-0724-120-0 fall under?
The PM-0724-120-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PM-0724-120-0 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-0724-120-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-0724-120-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM-0724-120-0 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for PM-0724-120-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-0724-120-0 often in real-time on the comparison pages.
What if I can't find stock of PM-0724-120-0?
You can fill out our help required form which you can use to request a quote for PM-0724-120-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.