Status: | Unknown |
---|---|
Series: | PLVA6 Series |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
6,899
in stock
|
Buy Now | |
Future Electronics
from US$0.0422
|
195,000
in stock
|
Buy Now | |
Avnet America
from US$0.0410
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
9,080
in stock
|
Buy Now | |
Farnell
from US$0.10
|
9,080
in stock
|
Buy Now | |
element14
from US$0.10
|
8,920
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,930
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5V |
---|---|
Power Dissipation Pd | 250mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | - |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PLVA6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PLVA6xxA Series 5 V 250 mW Surface Mount Voltage Regulator Diode - SOT-23 | Future Electronics |
Diode Zener Single 5V 4% 250mW 3-Pin TO-236AB T/R | Avnet America |
Zener Diode, 5V, 0.25W, Sot-23 | Newark Electronics |
ZENER DIODE, 0.25W, 5V, SOT-23 | Farnell |
Zener Diode 5V 4% 250mW SOT23 | RS |
SMD Z-Diode 0,25W 5,0V SOT23 | Schukat Electronic |
Diode: Zener | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PLVA650A 215?
Additional datasheets, footprints and schematics for PLVA650A 215 are listed on our Part Details page. You can also find images and similar parts to PLVA650A 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLVA650A 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLVA650A 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLVA650A 215 fall under?
The PLVA650A 215 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PLVA650A 215 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLVA650A 215 you can contact the distributor directly for product support, shipping queries etc.
Is the PLVA650A 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLVA650A 215 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Farnell and element14 have stock available or on a lead time for PLVA650A 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLVA650A 215 often in real-time on the comparison pages.
What if I can't find stock of PLVA650A 215?
You can fill out our help required form which you can use to request a quote for PLVA650A 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.