Status: | Unknown |
---|---|
Series: | PLTT |
RoHS: | Compliant |
PLTT0603 case size is qualified to AEC-Q200 for automotive applications |
55 °C to 215 °C operating temperature range |
TCR of ± 5 ppm/°C standard |
Datasheet |
---|
PLTT |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Vishay Dale Thin Film - Automotive Products |
Product Overview |
Fast delivery time |
Tradeshow Brochure |
Selector Guide |
Instructional Guide |
Market Solutions |
Product Sheet |
Support Tools |
---|
Infographic - PATT/PLTT |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thin Film Resistor, Pltt Series, 1.5 Kohm, 250 Mw, - 0.05%, 100 V Rohs Compliant: Yes |Vishay PLTT0805Z1501AGTS | Newark Electronics |
Res Thin Film 0805 1.5kOhm 0.05% 1/4W ±5ppm/°C Molded T/R | Avnet America |
RES, 1K5, 0.05%, 0.25W, 0805, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a PLTT0805Z1501AGTS?
Additional datasheets, footprints and schematics for PLTT0805Z1501AGTS are listed on our Part Details page. You can also find images and similar parts to PLTT0805Z1501AGTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLTT0805Z1501AGTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLTT0805Z1501AGTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLTT0805Z1501AGTS fall under?
The PLTT0805Z1501AGTS is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to PLTT0805Z1501AGTS when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLTT0805Z1501AGTS you can contact the distributor directly for product support, shipping queries etc.
Is the PLTT0805Z1501AGTS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PLTT0805Z1501AGTS have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PLTT0805Z1501AGTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLTT0805Z1501AGTS often in real-time on the comparison pages.
What if I can't find stock of PLTT0805Z1501AGTS?
You can fill out our help required form which you can use to request a quote for PLTT0805Z1501AGTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.