Status: | Unknown |
---|---|
Series: | PLTT |
RoHS: | Compliant |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.13
|
No stock
|
Buy Now |
PLTT0603 case size is qualified to AEC-Q200 for automotive applications |
55 °C to 215 °C operating temperature range |
TCR of ± 5 ppm/°C standard |
Datasheet |
---|
PLTT |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Vishay Dale Thin Film - Automotive Products |
Product Overview |
Fast delivery time |
Tradeshow Brochure |
Selector Guide |
Instructional Guide |
Market Solutions |
Product Sheet |
Support Tools |
---|
Infographic - PATT/PLTT |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
RES, 4K99, 0.02%, 0.15W, 0603, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a PLTT0603Z4991QGTS?
Additional datasheets, footprints and schematics for PLTT0603Z4991QGTS are listed on our Part Details page. You can also find images and similar parts to PLTT0603Z4991QGTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLTT0603Z4991QGTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLTT0603Z4991QGTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLTT0603Z4991QGTS you can contact the distributor directly for product support, shipping queries etc.
Is the PLTT0603Z4991QGTS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PLTT0603Z4991QGTS have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PLTT0603Z4991QGTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLTT0603Z4991QGTS often in real-time on the comparison pages.
What if I can't find stock of PLTT0603Z4991QGTS?
You can fill out our help required form which you can use to request a quote for PLTT0603Z4991QGTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.