PLT3S-M1 Accessories - Miscellaneous by Panduit

Cable Tie, 11.5L (292mm) Standard, Nylon / PC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$11.80
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.32
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Cable Tie, 11.5 (292mm) length, nylon 6.6,Brown | Panduit PLT3S-M1 | RS Americas
Tie, Cable | Carlton-Bates
CABLE TIE, PA6.6, 292.1MM, 50LB, BROWN | Farnell
Cable Tie, 11.5L (292Mm) Standard, Nylon Rohs Compliant: Yes |Panduit PLT3S-M1 | Newark Electronics
Cable Ties Cable Tie 11.5L (292mm) STD NYL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PLT3S-M1?

Additional datasheets, footprints and schematics for PLT3S-M1 are listed on our Part Details page. You can also find images and similar parts to PLT3S-M1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PLT3S-M1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLT3S-M1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PLT3S-M1 fall under?

The PLT3S-M1 is listed under Electrical > Accessories - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to PLT3S-M1 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PLT3S-M1 you can contact the distributor directly for product support, shipping queries etc.

Is the PLT3S-M1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PLT3S-M1 have stock available?

Authorised distributors including RS Americas, Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for PLT3S-M1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PLT3S-M1 often in real-time on the comparison pages.

What if I can't find stock of PLT3S-M1?

You can fill out our help required form which you can use to request a quote for PLT3S-M1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay