Status: | Unknown |
---|---|
Series: | PL Pyroelectric Infrared Sensors |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
139
in stock
|
Buy Now | |
element14
from US$5.00
|
139
in stock
|
Buy Now | |
Farnell
from US$4.88
|
139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.11
|
121
in stock
|
Buy Now | |
RS Americas
from US$5.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage Min | 2VDC |
---|---|
Supply Voltage Max | 15VDC |
Beam Angle | 60° |
Product Range | PL Pyroelectric Infrared Sensors |
RoHS Compliant | Yes |
Pyroelectric Infrared Sensor, 15V, 60Deg | Newark Electronics |
Sensor: infrared detector | Transfer Multisort Elektronik |
Pyro Sensor SMD +/-37deg 5m dist | RS |
Pyro Sensor SMD 37deg 5m dist | KEMET PL-Q873-02 | RS Americas |
Proximity Sensor Infrared Analog 2m 2V to 15V 4-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a PL-Q873-02?
Additional datasheets, footprints and schematics for PL-Q873-02 are listed on our Part Details page. You can also find images and similar parts to PL-Q873-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL-Q873-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL-Q873-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL-Q873-02 fall under?
The PL-Q873-02 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > PIR Motion Sensors.
Can I view similar or alternative parts?
You can view similar parts to PL-Q873-02 when available in the PIR Motion Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL-Q873-02 you can contact the distributor directly for product support, shipping queries etc.
Is the PL-Q873-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL-Q873-02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for PL-Q873-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL-Q873-02 often in real-time on the comparison pages.
What if I can't find stock of PL-Q873-02?
You can fill out our help required form which you can use to request a quote for PL-Q873-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.