Status: | Unknown |
---|---|
Series: | PLP5 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
4,712
in stock
|
Buy Now | |
Toby Electronics
from US$0.46
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
364
in stock
|
Buy Now | |
element14
from US$0.39
|
364
in stock
|
Buy Now | |
Farnell
from US$0.38
|
141
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now |
Length | 19mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit Panel |
Light Pipe Colour | Transparent |
Product Range | PLP5 Series |
SVHC | No SVHC (15-Jan-2019) |
Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.750 in. Light Pipe | Future Electronics |
Light Pipe, Single, Round, Panel | Newark Electronics |
LIGHT PIPE, SINGLE, ROUND, PANEL | element14 |
LIGHT PIPE, SINGLE, 19MM, PANEL | Farnell |
5mm Round Lens Light Pipe,19mm | RS |
Light Pipe, Rigid, Panel Mount (Front),5 mm Round Lens, Low Profile Face,0.750 in. | Bivar Inc. PLP5-2-750 | RS Americas |
Where can I find additional details, specifications and documents for a PLP5-2-750?
Additional datasheets, footprints and schematics for PLP5-2-750 are listed on our Part Details page. You can also find images and similar parts to PLP5-2-750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP5-2-750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP5-2-750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP5-2-750 fall under?
The PLP5-2-750 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP5-2-750 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP5-2-750 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP5-2-750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP5-2-750 have stock available?
Authorised distributors including Future Electronics, Toby Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PLP5-2-750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP5-2-750 often in real-time on the comparison pages.
What if I can't find stock of PLP5-2-750?
You can fill out our help required form which you can use to request a quote for PLP5-2-750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.