Status: | Unknown |
---|---|
Series: | PLP5 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
18,860
in stock
|
Buy Now | |
element14
from US$0.28
|
18,860
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
9,347
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
2,181
in stock
|
Buy Now | |
Farnell
from US$0.38
|
1,791
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
1,026
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
660
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now |
Length | 12.7mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Press Fit Panel |
Light Pipe Colour | Transparent |
Product Range | PLP5 Series |
SVHC | No SVHC (15-Jan-2019) |
Light Pipe, Single, Round, Panel | Newark Electronics |
LIGHT PIPE, SINGLE, ROUND, PANEL | element14 |
LIGHT PIPE, RIGID, PANEL 5 MM MOUNT (FRONT), ROUND LENS, FL | Heilind Electronics |
LIGHT PIPE, SINGLE, 12.7MM, PANEL | Farnell |
Fiber for LED | Transfer Multisort Elektronik |
Light Pipe, Rigid, Panel Mount (Front),5 mm Round Lens, Low Profile Face,0.500 in. | Bivar Inc. PLP5-2-500 | RS Americas |
5mm Round Lens Light Pipe,12.7mm | RS |
Rigid Panel Mount (Front) 5 mm Round Lens Flat Face 0.500 in. Light Pipe | Future Electronics |
Where can I find additional details, specifications and documents for a PLP5-2-500?
Additional datasheets, footprints and schematics for PLP5-2-500 are listed on our Part Details page. You can also find images and similar parts to PLP5-2-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP5-2-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP5-2-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP5-2-500 fall under?
The PLP5-2-500 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to PLP5-2-500 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP5-2-500 you can contact the distributor directly for product support, shipping queries etc.
Is the PLP5-2-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP5-2-500 have stock available?
Authorised distributors including Newark Electronics, element14, Heilind Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for PLP5-2-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP5-2-500 often in real-time on the comparison pages.
What if I can't find stock of PLP5-2-500?
You can fill out our help required form which you can use to request a quote for PLP5-2-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.